TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5205817-1

Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5205817-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5205817-1
Connector Hardware, Mounts, Locks & Retainers 5205817-1
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Thread Length : 7.92 MM  [.311 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5205817-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5205817-1
D-Sub Connectors 5205817-1
KIT SCREWLOCK FEMALE

KIT SCREWLOCK FEMALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205817-1
D-Sub Connectors 5205817-1
FEMALE SCREWLOCKS-KIT

FEMALE SCREWLOCKS-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205817-1
D-Sub Connectors 5205817-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories - Jackscrews - 1022470-5205817-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories - Jackscrews
1022470-5205817-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories - Jackscrews 1022470-5205817-1
Win Source Part Number: 1022470-5205817-1 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Accessories - Jackscrews Series: AMPLIMITE HD Features: Hardware Included Package: Bulk Accessory Type: Jackscrew Socket For Use With/Related Products: AMPLIMITE Series HDF, HDP Standard Package: 1 Thread Size: 4-40 Socket, 4-40 Screw Length - Below Head: 0.312" (7.92mm) Length - Threaded Portion Below Head: 0.312" (7.92mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 7318.15.2010 Mfr: TE Connectivity AMP Connectors Other Names: A33687,52058171,-520 5817-1-SI Base Product Number: 5205817

Win Source Part Number: 1022470-5205817-1
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Accessories - Jackscrews
Series: AMPLIMITE HD
Features: Hardware Included
Package: Bulk
Accessory Type: Jackscrew Socket
For Use With/Related Products: AMPLIMITE Series HDF, HDP
Standard Package: 1
Thread Size: 4-40 Socket, 4-40 Screw
Length - Below Head: 0.312" (7.92mm)
Length - Threaded Portion Below Head: 0.312" (7.92mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 7318.15.2010
Mfr: TE Connectivity AMP Connectors
Other Names: A33687,52058171,-5205817-1-SI
Base Product Number: 5205817

Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - A33687-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A33687-ND
D-Sub, D-Shaped Connector Jackscrews A33687-ND
Jackscrew Socket For AMPLIMITE Series HDF, HDP

Jackscrew Socket For AMPLIMITE Series HDF, HDP

Buy Now Datasheet
Connectors - 5205817-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5205817-1
Connectors 5205817-1
KIT SCREWLOCK FEMALE

KIT SCREWLOCK FEMALE

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5205817-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5205817-1
D-Sub, D-Shaped Connector Jackscrews 5205817-1
CONN SCREWLOCK FEMALE 2 SETS/BAG

CONN SCREWLOCK FEMALE 2 SETS/BAG

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5205817-1 5205817-1 1022470-5205817-1 A33687-ND 5205817-1 5205817-1
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories - Jackscrews D-Sub, D-Shaped Connector Jackscrews Connectors D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products