TE Connectivity Cable Clamp, Size 5, Thermoplastic; Product Range Amp Te Connectivity 5205732-1

Description
CABLE CLAMP, SIZE 5, THERMOPLASTIC; Product Range:AMPLIMITE HDP Metal Shell Series; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Clam Shell Cable Clamp; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, SIZE 5, THERMOPLASTIC; Product Range:AMPLIMITE HDP Metal Shell Series; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Clam Shell Cable Clamp; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 5, Thermoplastic; Product Range Amp Te Connectivity - 16M3194 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 5, Thermoplastic; Product Range Amp Te Connectivity
16M3194
Cable Clamp, Size 5, Thermoplastic; Product Range Amp Te Connectivity 16M3194
CABLE CLAMP, SIZE 5, THERMOPLASTIC; Product Range:AMPLIMITE HDP Metal Shell Series; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Clam Shell Cable Clamp; Body Color:Black RoHS Compliant: Yes

CABLE CLAMP, SIZE 5, THERMOPLASTIC; Product Range:AMPLIMITE HDP Metal Shell Series; D Sub Shell Size:DD; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplastic Body; Accessory Type:Clam Shell Cable Clamp; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3194
Product Name Cable Clamp, Size 5, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details