TE Connectivity D-Sub Connectors 5205730-1

Description
CLAMSHELL ASY SIZE 2
Request a Quote Datasheet
Description
CLAMSHELL ASY SIZE 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 5205730-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5205730-1
D-Sub Connectors 5205730-1
CLAMSHELL ASY SIZE 2

CLAMSHELL ASY SIZE 2

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205730-1
D-Sub Connectors 5205730-1
CLAMSHELL STR REL-KIT

CLAMSHELL STR REL-KIT

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connectors - 5205730-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5205730-1
Connectors 5205730-1
CLAMSHELL ASY SIZE 2

CLAMSHELL ASY SIZE 2

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A33678-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A33678-ND
D-Sub, D-Shaped Connector Backshells, Hoods A33678-ND
15 Position Hinged Backshell Connector Black 45°, 180° Unshielded

15 Position Hinged Backshell Connector Black 45°, 180° Unshielded

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Accessory Type: Lockwasher Cable Type: Individual Cable Exit: 180° Shielding: Unshielded Primary Material: Plastic Material: PVC Hardware: Cable Clamp

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Accessory Type: Lockwasher
Cable Type: Individual
Cable Exit: 180°
Shielding: Unshielded
Primary Material: Plastic
Material: PVC
Hardware: Cable Clamp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-5205730-1
Electronic Connector 363-5205730-1
Backshell/Cable Clamp 2 Shell Size Thermoplastic Bag Product overview: 5205730-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5205730-1 can be used for catalog matching and distributor lookup.

Backshell/Cable Clamp 2 Shell Size Thermoplastic Bag Product overview: 5205730-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5205730-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clamshell Asy Size 2 Amp - Te Connectivity - 15R8090 - Newark, An Avnet Company
Chicago, IL, United States
Clamshell Asy Size 2 Amp - Te Connectivity
15R8090
Clamshell Asy Size 2 Amp - Te Connectivity 15R8090
CLAMSHELL ASY SIZE 2

CLAMSHELL ASY SIZE 2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5205730-1 5205730-1 5205730-1 A33678-ND 363-5205730-1 15R8090
Product Name D-Sub Connectors Connectors D-Sub, D-Shaped Connector Backshells, Hoods Connectors,Interconnects Electronic Connector Clamshell Asy Size 2 Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Coaxial Connector (RF) Adapters - ABF.0A.250.CTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
View Details