TE Connectivity D Sub Backshell, Amplimite Series, De, 45 , 180 , Thermoplastic Body Rohs Compliant Amp Te Connectivity 5205729-1

Description
D Sub Backshell, Amplimite Series, DE, 45 , 180 , Thermoplastic Body RoHS Compliant: Yes
Datasheet
Description
D Sub Backshell, Amplimite Series, DE, 45 , 180 , Thermoplastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Amplimite Series, De, 45 , 180 , Thermoplastic Body Rohs Compliant Amp Te Connectivity - 93K4227 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Amplimite Series, De, 45 , 180 , Thermoplastic Body Rohs Compliant Amp Te Connectivity
93K4227
D Sub Backshell, Amplimite Series, De, 45 , 180 , Thermoplastic Body Rohs Compliant Amp Te Connectivity 93K4227
D Sub Backshell, Amplimite Series, DE, 45 , 180 , Thermoplastic Body RoHS Compliant: Yes

D Sub Backshell, Amplimite Series, DE, 45 , 180 , Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Clamp, Size 1, Thermoplastic; Product Range Amp Te Connectivity - 78K6716 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 1, Thermoplastic; Product Range Amp Te Connectivity
78K6716
Cable Clamp, Size 1, Thermoplastic; Product Range Amp Te Connectivity 78K6716
CABLE CLAMP, SIZE 1, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp; Body Color:Black; Connector Shell Size:DE RoHS Compliant: Yes

CABLE CLAMP, SIZE 1, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplastic Body; Accessory Type:Cable Clamp; Body Color:Black; Connector Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93K4227
Product Name D Sub Backshell, Amplimite Series, De, 45 , 180 , Thermoplastic Body Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 165 mm (6.5 inch)
Bearing Bore / Ring O.D. 5.91 inch (150 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details