25 Position Hinged Backshell Connector Black 45°, 180° Unshielded
Win Source Part Number: 1363661-5205718-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HD-20
Package: Bulk
Product Status: Active
Base Product Number: 5205718
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Color: Black
Number of Positions: 25
Accessory Type: Hinged Backshell
Material: Polypropylene
Cable Type: Round
Cable Exit: 45°, 180°
Hardware: Assembly Hardware, Strain Relief
Backshell/Cable Clamp 180° 3 Shell Size Direct Product overview: 5205718-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5205718-1 can be used for catalog matching and distributor lookup.
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5205718-1 | A33679-ND | 1363661-5205718-1 | 363-5205718-1 | 5205718-1 |
| Product Name | Connectors I/O | D-Sub, D-Shaped Connector Backshells, Hoods | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods | Electronic Connector | D-Sub Connectors |
| Connector Type | D-Sub Connector | D-Sub Connector |