TE Connectivity D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity 5205208-1

Description
D SUB SHELL, PLUG, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity - 16M3192 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity
16M3192
D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity 16M3192
D SUB SHELL, PLUG, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB SHELL, PLUG, 25 POSITION, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3192
Product Name D Sub Shell, Plug, 25 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 195 mm (7.68 inch)
Bearing Bore / Ring O.D. 7.09 inch (180 mm)
View Details