TE Connectivity D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity 5205207-1

Description
D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity - 16M3191 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity
16M3191
D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity 16M3191
D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 25 POSITION, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, Db, Receptacle, 25, Steel Body Rohs Compliant Amp Te Connectivity - 28X1559 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, Db, Receptacle, 25, Steel Body Rohs Compliant Amp Te Connectivity
28X1559
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, Db, Receptacle, 25, Steel Body Rohs Compliant Amp Te Connectivity 28X1559
D Sub Connector Housing, Amplimite HDP-20 Series, D Sub, DB, Receptacle, 25, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Amplimite HDP-20 Series, D Sub, DB, Receptacle, 25, Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3191
Product Name D Sub Shell, Receptacle, 25 Position, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details