TE Connectivity Modular Connectors / Ethernet Connectors 520461-1

Description
4 SDL RND SHIELD,BTTM,BULK PKG
Request a Quote Datasheet
Description
4 SDL RND SHIELD,BTTM,BULK PKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 520461-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
520461-1
Modular Connectors / Ethernet Connectors 520461-1
4 SDL RND SHIELD,BTTM,BULK PKG

4 SDL RND SHIELD,BTTM,BULK PKG

Buy Now
Modular/Ethernet Connector Accessories - A105071-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Accessories
A105071-ND
Modular/Ethernet Connector Accessories A105071-ND
Connector Shield, Bottom For SDL Connectors

Connector Shield, Bottom For SDL Connectors

Buy Now Datasheet
Connectors - 520461-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
520461-1
Connectors 520461-1
4 SDL RND SHIELDBTTMBULK PKG

4 SDL RND SHIELDBTTMBULK PKG

Buy Now
Ethernet Connectors - 7174426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
7174426
Ethernet Connectors 7174426
TE Connectivity 520461-1 SDL Connector

TE Connectivity 520461-1 SDL Connector

Supplier's Site
Ethernet Connectors - 7174426P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
7174426P
Ethernet Connectors 7174426P
TE Connectivity 520461-1 SDL Connector

TE Connectivity 520461-1 SDL Connector

Supplier's Site
4 Sdl Rnd Shield,bttm,bulk Pkg Rohs Compliant Amp - Te Connectivity - 52F6236 - Newark, An Avnet Company
Chicago, IL, United States
4 Sdl Rnd Shield,bttm,bulk Pkg Rohs Compliant Amp - Te Connectivity
52F6236
4 Sdl Rnd Shield,bttm,bulk Pkg Rohs Compliant Amp - Te Connectivity 52F6236
4 SDL RND SHIELD,BTTM,BULK PKG ROHS COMPLIANT: YES

4 SDL RND SHIELD,BTTM,BULK PKG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 520461-1 A105071-ND 520461-1 7174426 52F6236
Product Name Modular Connectors / Ethernet Connectors Modular/Ethernet Connector Accessories Connectors Ethernet Connectors 4 Sdl Rnd Shield,bttm,bulk Pkg Rohs Compliant Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-468-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details