TE Connectivity Connector Strain Relief 520433-1

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 4 Dimensions Compatible Insulation Diameter Range : 4.1 - 5 MM  [.164 - .201 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 4 Dimensions Compatible Insulation Diameter Range : 4.1 - 5 MM  [.164 - .201 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 520433-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
520433-1
Connector Strain Relief 520433-1
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 4 Dimensions Compatible Insulation Diameter Range : 4.1 - 5 MM  [.164 - .201 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Tin

Configuration Features


  • Number of Positions : 4

Dimensions


  • Compatible Insulation Diameter Range : 4.1 - 5 MM  [.164 - .201 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Ferrule

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 520433-1
Product Name Connector Strain Relief
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 554725-6 - TE Connectivity
Specs
Material Copper Alloy
Length 0.4000 inch (10.16 mm)
View Details
Connector Strain Relief - 2-2308350-3 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 2-2308348-4 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details