TE Connectivity Ring Connectors 52043-5

Description
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A136201CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A136201CT-ND
Ring Connectors A136201CT-ND
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp

Buy Now Datasheet
Ring Connectors - A136201TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A136201TR-ND
Ring Connectors A136201TR-ND
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-52043-5
600V Electronic Connector 392-52043-5
Ring Terminal, 4AWG Copper, Yellow, Insulated, Crimp, 600V Product overview: 52043-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52043-5 can be used for catalog matching and distributor lookup.

Ring Terminal, 4AWG Copper, Yellow, Insulated, Crimp, 600V Product overview: 52043-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52043-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal R Pg 4 1/4 Amp - Te Connectivity - 19R1529 - Newark, An Avnet Company
Chicago, IL, United States
Terminal R Pg 4 1/4 Amp - Te Connectivity
19R1529
Terminal R Pg 4 1/4 Amp - Te Connectivity 19R1529
TERMINAL R PG 4 1/4

TERMINAL R PG 4 1/4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A136201CT-ND 392-52043-5 19R1529
Product Name Ring Connectors 600V Electronic Connector Terminal R Pg 4 1/4 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details