TE Connectivity Ring Connectors 52042-4

Description
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27533-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27533-ND
Ring Connectors A27533-ND
Ring Terminal Connector 10 Stud Circular 6 AWG Crimp

Ring Terminal Connector 10 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-52042-4
600V Electronic Connector 392-52042-4
Crimp Terminal, 6AWG, 600V, Insulated, PVC, Tin/Copper Product overview: 52042-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52042-4 can be used for catalog matching and distributor lookup.

Crimp Terminal, 6AWG, 600V, Insulated, PVC, Tin/Copper Product overview: 52042-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52042-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
52042-4 Rohs Compliant Amp - Te Connectivity - 82AC1740 - Newark, An Avnet Company
Chicago, IL, United States
52042-4 Rohs Compliant Amp - Te Connectivity
82AC1740
52042-4 Rohs Compliant Amp - Te Connectivity 82AC1740
52042-4 ROHS COMPLIANT: YES

52042-4 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, 6Awg, Blu; Stud Size - Metric Amp - Te Connectivity - 14M8626 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 6Awg, Blu; Stud Size - Metric Amp - Te Connectivity
14M8626
Terminal, Ring Tongue, 6Awg, Blu; Stud Size - Metric Amp - Te Connectivity 14M8626
TERMINAL, RING TONGUE, 6AWG, BLU; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 6AWG, BLU; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27533-ND 392-52042-4 82AC1740 14M8626
Product Name Ring Connectors 600V Electronic Connector 52042-4 Rohs Compliant Amp - Te Connectivity Terminal, Ring Tongue, 6Awg, Blu; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details