Win Source Part Number: 1364786-52042-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Plasti-Grip
Package: Bulk
Product Status: Active
Features: Serrated Termination
Base Product Number: 52042
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 6 AWG
Contact Finish: Tin
Insulation: Insulated
Length - Overall: 1.844" (46.84mm)
Color: Blue
Termination: Crimp
Contact Material: Copper
Terminal Type: Circular
Insulation Diameter: 0.436" (11.07mm)
Material - Insulation: Poly-Vinyl Chloride (PVC)
Stud/Tab Size: 1/4 Stud
Thickness: 0.045" (1.14mm)
Width - Outer Edges: 0.500" (12.70mm)
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp
6AWG Copper Ring Terminal, Blue Insulated, 600V Product overview: 52042-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52042-1 can be used for catalog matching and distributor lookup.
TERMINAL, RING TONGUE, 1/4", 6AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.77mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue RoHS Compliant: Yes
TERMINAL,R PG 6 1/4
CONN RING CIRC 6AWG #1/4 CRIMP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1364786-52042-1 | A27325-ND | 392-52042-1 | 91B7673 | 42AJ4713 | 52042-1 |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors | Ring Connectors | 600V Electronic Connector | Terminal, Ring Tongue, 1/4", 6Awg, Blue; Stud Size - Metric Amp - Te Connectivity | Terminal,r Pg 6 1/4 Amp - Te Connectivity | Ring Connectors |
| Termination | Crimp | Crimp | Crimp |