TE Connectivity Ring Connectors 52041

Description
Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27530-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27530-ND
Ring Connectors A27530-ND
Ring Terminal Connector 8 Stud Circular 8 AWG Crimp

Ring Terminal Connector 8 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Ring Connectors - 52041 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
52041
Ring Connectors 52041
CONN RING CIRC 8AWG #8 CRIMP

CONN RING CIRC 8AWG #8 CRIMP

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 54H0963 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
54H0963
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 54H0963
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, 8Awg, Red; Stud Size - Metric Amp - Te Connectivity - 96B9755 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 8Awg, Red; Stud Size - Metric Amp - Te Connectivity
96B9755
Terminal, Ring Tongue, #8, 8Awg, Red; Stud Size - Metric Amp - Te Connectivity 96B9755
TERMINAL, RING TONGUE, #8, 8AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 8AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, 8Awg, Red; Stud Size - Metric Amp - Te Connectivity - 29AC0039 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 8Awg, Red; Stud Size - Metric Amp - Te Connectivity
29AC0039
Terminal, Ring Tongue, #8, 8Awg, Red; Stud Size - Metric Amp - Te Connectivity 29AC0039
TERMINAL, RING TONGUE, #8, 8AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 8AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27530-ND 52041 54H0963
Product Name Ring Connectors Ring Connectors Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details