TE Connectivity Ring Connectors 52041-7

Description
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27320CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27320CT-ND
Ring Connectors A27320CT-ND
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27320TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27320TR-ND
Ring Connectors A27320TR-ND
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
392-52041-7
600V Electronic Connector 392-52041-7
8AWG Copper Ring Terminal, Red Vinyl Insulated, 600V, Tin Plated Product overview: 52041-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52041-7 can be used for catalog matching and distributor lookup.

8AWG Copper Ring Terminal, Red Vinyl Insulated, 600V, Tin Plated Product overview: 52041-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-52041-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity - 15H9177 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
15H9177
Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 15H9177
TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27320CT-ND 392-52041-7 15H9177
Product Name Ring Connectors 600V Electronic Connector Terminal, Ring Tongue, 1/4In, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers