TE Connectivity Terminal, Ring Tongue, 1/4", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity 52041-1.

Description
TERMINAL, RING TONGUE, 1/4", 8AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 1/4", 8AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity
26AC8167
Terminal, Ring Tongue, 1/4", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity 26AC8167
TERMINAL, RING TONGUE, 1/4", 8AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 8AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8167
Product Name Terminal, Ring Tongue, 1/4", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details