Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2.5:1
Dimensions Expanded Inside Diameter (Min) : 6.1 MM [.24 INCH ] Recovered Inside Diameter (Max) : 2.4 MM [.094 INCH ]
Industry Standards Flammability Test Method : ASTM D2671, Procedure C
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : China
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 135 Tubing Flammability Type : Flame-Retardant
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2.5:1
Dimensions Expanded Inside Diameter (Min) : 6.1 MM [.24 INCH ] Recovered Inside Diameter (Max) : 2.4 MM [.094 INCH ]
Industry Standards Flammability Test Method : ASTM D2671, Procedure C
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : China
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 135 Tubing Flammability Type : Flame-Retardant
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2.5:1
Dimensions Expanded Inside Diameter (Min) : 6.1 MM [.24 INCH ] Recovered Inside Diameter (Max) : 2.4 MM [.094 INCH ]
Industry Standards Flammability Test Method : ASTM D2671, Procedure C
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : China
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 135 Tubing Flammability Type : Flame-Retardant
Body Features
Flexibility : Semi-Rigid
Primary Product Color : Black
Primary Product Material : Irradiated Modified Polyolefin
Shrink Ratio : 2.5:1
Dimensions
Expanded Inside Diameter (Min) : 6.1 MM [.24 INCH ]
Recovered Inside Diameter (Max) : 2.4 MM [.094 INCH ]
Industry Standards
Flammability Test Method : ASTM D2671, Procedure C
Operation/Application
Mechanical Resistance : Abrasion Resistant
Other
Meets Low Outgassing Requirements : No
Product Source : China
Packaging Features
Packaging Method : Piece
Product Availability
Applicable Region : Global
Product Type Features
Tubing Product Type : Heat Shrink Tubing
Wall Type : Single Wall
Usage Conditions
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]