TE Connectivity Heat Shrink Tubing 5202066046

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Brake Fluid, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2.5:1 Dimensions Cut Length : 15.88 MM  [.625 INCH ] Expanded Inside Diameter (Min) : 6.1 MM  [.24 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ] Recovered Wall Thickness (Nominal) : .79 MM  [.031 INCH ] Other Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Strain, Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Brake Fluid, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2.5:1 Dimensions Cut Length : 15.88 MM  [.625 INCH ] Expanded Inside Diameter (Min) : 6.1 MM  [.24 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ] Recovered Wall Thickness (Nominal) : .79 MM  [.031 INCH ] Other Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Strain, Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5202066046 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5202066046
Heat Shrink Tubing 5202066046
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Brake Fluid, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2.5:1 Dimensions Cut Length : 15.88 MM  [.625 INCH ] Expanded Inside Diameter (Min) : 6.1 MM  [.24 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ] Recovered Wall Thickness (Nominal) : .79 MM  [.031 INCH ] Other Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Strain, Abrasion, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water, Brake Fluid, Chemicals/Solvents
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 2.5:1

Dimensions


  • Cut Length : 15.88 MM  [.625 INCH ]
  • Expanded Inside Diameter (Min) : 6.1 MM  [.24 INCH ]
  • Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ]
  • Recovered Wall Thickness (Nominal) : .79 MM  [.031 INCH ]

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Strain, Abrasion, Mechanical Damage
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5202066046
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 046211-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 029331-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 013706-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 047688-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details