TE Connectivity Heat Shrink Tubing 520200P029

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Chemicals/Solvents, Water, Brake Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2.5:1 Dimensions Cut Length : 50 MM  [1.97 INCH ] Expanded Inside Diameter (Min) : 12.3 MM  [.485 INCH ] Recovered Inside Diameter (Max) : 5.2 MM  [.2 INCH ] Recovered Wall Thickness (Nominal) : .79 MM  [.031 INCH ] Other Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Fluids, Strain Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Chemicals/Solvents, Water, Brake Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2.5:1 Dimensions Cut Length : 50 MM  [1.97 INCH ] Expanded Inside Diameter (Min) : 12.3 MM  [.485 INCH ] Recovered Inside Diameter (Max) : 5.2 MM  [.2 INCH ] Recovered Wall Thickness (Nominal) : .79 MM  [.031 INCH ] Other Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Fluids, Strain Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 520200P029 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
520200P029
Heat Shrink Tubing 520200P029
Body Features Flexibility : Semi-Rigid Fluid Type : Chemicals/Solvents, Water, Brake Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2.5:1 Dimensions Cut Length : 50 MM  [1.97 INCH ] Expanded Inside Diameter (Min) : 12.3 MM  [.485 INCH ] Recovered Inside Diameter (Max) : 5.2 MM  [.2 INCH ] Recovered Wall Thickness (Nominal) : .79 MM  [.031 INCH ] Other Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Fluids, Strain Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Chemicals/Solvents, Water, Brake Fluid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 2.5:1

Dimensions


  • Cut Length : 50 MM  [1.97 INCH ]
  • Expanded Inside Diameter (Min) : 12.3 MM  [.485 INCH ]
  • Recovered Inside Diameter (Max) : 5.2 MM  [.2 INCH ]
  • Recovered Wall Thickness (Nominal) : .79 MM  [.031 INCH ]

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage, Abrasion, Fluids, Strain
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 520200P029
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0418834001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 057837N004 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Caps - 0081930001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
2 suppliers
Heat Shrink Tubing - 0450092004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details