TE Connectivity Heat Shrink Tubing 520194P039

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Brake Fluid, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2.5:1 Dimensions Cut Length : 63.5 MM  [2.5 INCH ] Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Recovered Inside Diameter (Max) : 3.8 MM  [.149 INCH ] Recovered Wall Thickness (Nominal) : .79 MM  [.031 INCH ] Other Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain, Abrasion, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Brake Fluid, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2.5:1 Dimensions Cut Length : 63.5 MM  [2.5 INCH ] Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Recovered Inside Diameter (Max) : 3.8 MM  [.149 INCH ] Recovered Wall Thickness (Nominal) : .79 MM  [.031 INCH ] Other Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain, Abrasion, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 520194P039 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
520194P039
Heat Shrink Tubing 520194P039
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Brake Fluid, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2.5:1 Dimensions Cut Length : 63.5 MM  [2.5 INCH ] Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Recovered Inside Diameter (Max) : 3.8 MM  [.149 INCH ] Recovered Wall Thickness (Nominal) : .79 MM  [.031 INCH ] Other Product Source : US Packaging Features Packaging Method : Piece Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain, Abrasion, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Water, Brake Fluid, Chemicals/Solvents
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 2.5:1

Dimensions


  • Cut Length : 63.5 MM  [2.5 INCH ]
  • Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ]
  • Recovered Inside Diameter (Max) : 3.8 MM  [.149 INCH ]
  • Recovered Wall Thickness (Nominal) : .79 MM  [.031 INCH ]

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain, Abrasion, Mechanical Damage, Fluids
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 520194P039
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 042313-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 027138-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 064585N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0651914001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details