TE Connectivity Ic Socket, Dip, 20 Position, 2.54Mm; No. Of Contacts Amp - Te Connectivity 520-AG12D-LF

Description
IC SOCKET, DIP, 20 POSITION, 2.54MM; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
IC SOCKET, DIP, 20 POSITION, 2.54MM; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Socket, Dip, 20 Position, 2.54Mm; No. Of Contacts Amp - Te Connectivity - 74K3514 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip, 20 Position, 2.54Mm; No. Of Contacts Amp - Te Connectivity
74K3514
Ic Socket, Dip, 20 Position, 2.54Mm; No. Of Contacts Amp - Te Connectivity 74K3514
IC SOCKET, DIP, 20 POSITION, 2.54MM; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

IC SOCKET, DIP, 20 POSITION, 2.54MM; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Sockets for ICs, Transistors - 520-AG12D-LF - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
520-AG12D-LF
Sockets for ICs, Transistors 520-AG12D-LF
CONN IC DIP SOCKET 20POS TIN

CONN IC DIP SOCKET 20POS TIN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 74K3514 520-AG12D-LF
Product Name Ic Socket, Dip, 20 Position, 2.54Mm; No. Of Contacts Amp - Te Connectivity Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190801 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector Hypertronics - 91Y4120 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
View Details