1k Ohm Gang Linear Through Hole Potentiometer None 1 Kierros Carbon 0.2W, 1/5W PC Pins, Board Locks
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1712-51T1K0A10K-ND |
| Product Name | Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition |
| Mounting / Packaging | ThroughHole |
| Potentiometer Type | Standard Potentiometer |
| Configuration | Single Turn |