TE Connectivity Ring Terminals 51989-2

Description
Body Features Terminal & Contact Weight (G) : 30.534 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.61 MM  [.457 INCH ] Product Length : 49.02 MM  [1.93 INCH ] Stud Diameter : 9.53 MM  [.39 INCH ] Tongue Thickness : 2.11 MM  [.083 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-050 Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 30.534 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.61 MM  [.457 INCH ] Product Length : 49.02 MM  [1.93 INCH ] Stud Diameter : 9.53 MM  [.39 INCH ] Tongue Thickness : 2.11 MM  [.083 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-050 Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 51989-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
51989-2
Ring Terminals 51989-2
Body Features Terminal & Contact Weight (G) : 30.534 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.61 MM  [.457 INCH ] Product Length : 49.02 MM  [1.93 INCH ] Stud Diameter : 9.53 MM  [.39 INCH ] Tongue Thickness : 2.11 MM  [.083 INCH ] Wire Size (MMSQ) : 70 Wire Size (AWG) : 2/0 Wire Size (CMA) : 119500 - 150500 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-050 Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 30.534

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 11.61 MM  [.457 INCH ]
  • Product Length : 49.02 MM  [1.93 INCH ]
  • Stud Diameter : 9.53 MM  [.39 INCH ]
  • Tongue Thickness : 2.11 MM  [.083 INCH ]
  • Wire Size (MMSQ) : 70
  • Wire Size (AWG) : 2/0
  • Wire Size (CMA) : 119500 - 150500

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-050
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Terminals - 51989-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
51989-2
Terminals 51989-2
Terminals TERMINAL COPALUM 2/0

Terminals TERMINAL COPALUM 2/0

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 51989-2 51989-2
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-173237-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details