TE Connectivity Ring Terminals 51986-1

Description
Body Features Terminal & Contact Weight (G) : 37.077 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 10.08 MM  [.397 INCH ] Product Length : 47.21 MM  [1.859 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-050 Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 37.077 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 10.08 MM  [.397 INCH ] Product Length : 47.21 MM  [1.859 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-050 Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 51986-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
51986-1
Ring Terminals 51986-1
Body Features Terminal & Contact Weight (G) : 37.077 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 10.08 MM  [.397 INCH ] Product Length : 47.21 MM  [1.859 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : 50 Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-050 Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 37.077

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 10.08 MM  [.397 INCH ]
  • Product Length : 47.21 MM  [1.859 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : 1.85 MM  [.073 INCH ]
  • Wire Size (MMSQ) : 50
  • Wire Size (AWG) : 1/0
  • Wire Size (CMA) : 83700 - 119500

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-050
  • Stud Size : M8, 5/16
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A144482-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A144482-ND
Terminals - Ring Connectors A144482-ND
CONN RING CIRC 1/0AWG #5/16

CONN RING CIRC 1/0AWG #5/16

Buy Now Datasheet
Terminals - 51986-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
51986-1
Terminals 51986-1
Terminals TERMINAL COPALUM 1/0

Terminals TERMINAL COPALUM 1/0

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 51986-1 A144482-ND 51986-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Straight, 4.8X0.8Mm; Tab Size Metric Amp Te Connectivity - 98K4718 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details