TE Connectivity Backplane Conn, Hm, Type A, Hdr, 154Pos; Product Range Amp Te Connectivity 5188834-1

Description
BACKPLANE CONN, HM, TYPE A, HDR, 154POS; Product Range:Z-PACK Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, HM, TYPE A, HDR, 154POS; Product Range:Z-PACK Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Hm, Type A, Hdr, 154Pos; Product Range Amp Te Connectivity - 93K4218 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Hm, Type A, Hdr, 154Pos; Product Range Amp Te Connectivity
93K4218
Backplane Conn, Hm, Type A, Hdr, 154Pos; Product Range Amp Te Connectivity 93K4218
BACKPLANE CONN, HM, TYPE A, HDR, 154POS; Product Range:Z-PACK Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONN, HM, TYPE A, HDR, 154POS; Product Range:Z-PACK Series; No. of Contacts:154Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 93K4218
Product Name Backplane Conn, Hm, Type A, Hdr, 154Pos; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Connector, Din 41612, Header, 32P, 4Row; Product Range Amphenol Communications Solutions - 63K0493 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details