TE Connectivity Ring Connectors 51864-9

Description
Ring Terminal Connector 10 Stud Circular 14 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 14 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27353-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27353-ND
Ring Connectors A27353-ND
Ring Terminal Connector 10 Stud Circular 14 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp, Green; Stud Size - Metric Amp - Te Connectivity - 29C5226 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Green; Stud Size - Metric Amp - Te Connectivity
29C5226
Terminal, Ring Tongue, #10, Crimp, Green; Stud Size - Metric Amp - Te Connectivity 29C5226
TERMINAL, RING TONGUE, #10, CRIMP, GREEN; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.15mm²; Product Range:PIDG Series; Insulator Colour:Blue, Grey; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, GREEN; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.15mm²; Product Range:PIDG Series; Insulator Colour:Blue, Grey; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A27353-ND 29C5226
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp, Green; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11363-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details