TERMINAL, RING TONGUE, #6, CRIMP, BLUE; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 29AC0026 |
| Product Name | Terminal, Ring Tongue, #6, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity |
| Contact Size (AWG) | ? to 16 AWG |