TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 51864-5

Description
Win Source Part Number: 1365065-51864-5 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: PIDG Package: Tape & Reel (TR) Product Status: Active Base Product Number: 51864 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 0.844" (21.44mm) Color: Blue Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.105" ~ 0.150" (2.67mm ~ 3.81mm) Material - Insulation: Polyamide (PA), Nylon Stud/Tab Size: 8 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.312" (7.92mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365065-51864-5 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: PIDG Package: Tape & Reel (TR) Product Status: Active Base Product Number: 51864 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 0.844" (21.44mm) Color: Blue Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.105" ~ 0.150" (2.67mm ~ 3.81mm) Material - Insulation: Polyamide (PA), Nylon Stud/Tab Size: 8 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.312" (7.92mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1365065-51864-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1365065-51864-5
Connectors, Interconnects - Terminals - Ring Connectors 1365065-51864-5
Win Source Part Number: 1365065-51864-5 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: PIDG Package: Tape & Reel (TR) Product Status: Active Base Product Number: 51864 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 0.844" (21.44mm) Color: Blue Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.105" ~ 0.150" (2.67mm ~ 3.81mm) Material - Insulation: Polyamide (PA), Nylon Stud/Tab Size: 8 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.312" (7.92mm)

Win Source Part Number: 1365065-51864-5
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: PIDG
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 51864
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Insulation: Insulated
Length - Overall: 0.844" (21.44mm)
Color: Blue
Termination: Crimp
Contact Material: Copper
Terminal Type: Circular
Insulation Diameter: 0.105" ~ 0.150" (2.67mm ~ 3.81mm)
Material - Insulation: Polyamide (PA), Nylon
Stud/Tab Size: 8 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.312" (7.92mm)

Buy Now Datasheet
Ring Connectors - A27255CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27255CT-ND
Ring Connectors A27255CT-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27255TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27255TR-ND
Ring Connectors A27255TR-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-51864-5
Electronic Connector 392-51864-5
PIDG Crimp Terminal, 14-16 AWG, Blue, Tin Plated Copper Product overview: 51864-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-51864-5 can be used for catalog matching and distributor lookup.

PIDG Crimp Terminal, 14-16 AWG, Blue, Tin Plated Copper Product overview: 51864-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-51864-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, Crimp, Blue, 16-14Awg, Full Reel; Stud Size - Metric Amp - Te Connectivity - 26R1537 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Blue, 16-14Awg, Full Reel; Stud Size - Metric Amp - Te Connectivity
26R1537
Terminal, Ring Tongue, #8, Crimp, Blue, 16-14Awg, Full Reel; Stud Size - Metric Amp - Te Connectivity 26R1537
TERMINAL, RING TONGUE, #8, CRIMP, BLUE, 16-14AWG, FULL REEL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Contact Material:Copper RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, BLUE, 16-14AWG, FULL REEL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal,pidg R 16-14 8 Amp - Te Connectivity - 69H9436 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 16-14 8 Amp - Te Connectivity
69H9436
Terminal,pidg R 16-14 8 Amp - Te Connectivity 69H9436
TERMINAL,PIDG R 16-14 8

TERMINAL,PIDG R 16-14 8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365065-51864-5 A27255CT-ND 392-51864-5 26R1537 69H9436
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Electronic Connector Terminal, Ring Tongue, #8, Crimp, Blue, 16-14Awg, Full Reel; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 16-14 8 Amp - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers