Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Ring Terminal, 14-16AWG, Copper/Tin, Blue, M5, 300V Product overview: 51864-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-51864-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364906-51864-2
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: PIDG
Package: Bulk
Product Status: Active
Base Product Number: 51864
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Insulation: Insulated
Length - Overall: 0.844" (21.44mm)
Color: Blue
Termination: Crimp
Contact Material: Copper
Terminal Type: Circular
Insulation Diameter: 0.105" ~ 0.150" (2.67mm ~ 3.81mm)
Material - Insulation: Polyamide (PA), Nylon
Stud/Tab Size: 10 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.312" (7.92mm)
TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Ring Tongue Terminal, PIDG Series, 10, M5, 14 AWG, 2 mm , Nylon (Polyamide) RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27258-ND | 392-51864-2 | 1364906-51864-2 | 22C9264 | 46Y9434 |
| Product Name | Ring Connectors | 300V Electronic Connector | Connectors, Interconnects - Terminals - Ring Connectors | Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity | Ring Tongue Terminal, Pidg Series, 10, M5, 14 Awg, 2 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |