Ring Terminal Connector 6 Stud Circular 18 AWG Crimp
TERMINAL,PIDG R IR 18 6 M7928/1-31
CONN RING CIRC 18AWG #6 CRIMP
TERMINAL, RING TONGUE, #6, CRIMP, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27344-ND | 51863-4 | 51863-4 | 23C1960 |
| Product Name | Ring Connectors | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Ring Connectors | Terminal, Ring Tongue, #6, Crimp, Red; Stud Size - Metric Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |