TE Connectivity Ring Connectors 51863-3

Description
Ring Terminal Connector 6 Stud Circular 20 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27340-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27340-ND
Ring Connectors A27340-ND
Ring Terminal Connector 6 Stud Circular 20 AWG Crimp

Ring Terminal Connector 6 Stud Circular 20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-51863-3
300V Electronic Connector 392-51863-3
PIDG Insulated Crimp Terminal, 20AWG, Red, 300V Product overview: 51863-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-51863-3 can be used for catalog matching and distributor lookup.

PIDG Insulated Crimp Terminal, 20AWG, Red, 300V Product overview: 51863-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-51863-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring, #6 Stud, Crimp, Red, 20Awg; Stud Size - Metric Amp - Te Connectivity - 84C9642 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #6 Stud, Crimp, Red, 20Awg; Stud Size - Metric Amp - Te Connectivity
84C9642
Terminal, Ring, #6 Stud, Crimp, Red, 20Awg; Stud Size - Metric Amp - Te Connectivity 84C9642
TERMINAL, RING, #6 STUD, CRIMP, RED, 20AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING, #6 STUD, CRIMP, RED, 20AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, Pidg Series, 6, M3.5, 20 Awg, 0.6 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity - 46Y9433 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Pidg Series, 6, M3.5, 20 Awg, 0.6 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity
46Y9433
Ring Tongue Terminal, Pidg Series, 6, M3.5, 20 Awg, 0.6 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity 46Y9433
Ring Tongue Terminal, PIDG Series, 6, M3.5, 20 AWG, 0.6 mm , Nylon (Polyamide) RoHS Compliant: Yes

Ring Tongue Terminal, PIDG Series, 6, M3.5, 20 AWG, 0.6 mm , Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27340-ND 392-51863-3 84C9642 46Y9433
Product Name Ring Connectors 300V Electronic Connector Terminal, Ring, #6 Stud, Crimp, Red, 20Awg; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Pidg Series, 6, M3.5, 20 Awg, 0.6 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data