TE Connectivity Terminal, Ring, #6 Stud, Crimp, Red, 20Awg; Stud Size - Metric Amp - Te Connectivity 51863-3.

Description
TERMINAL, RING, #6 STUD, CRIMP, RED, 20AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Description
TERMINAL, RING, #6 STUD, CRIMP, RED, 20AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring, #6 Stud, Crimp, Red, 20Awg; Stud Size - Metric Amp - Te Connectivity - 29AC0022 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #6 Stud, Crimp, Red, 20Awg; Stud Size - Metric Amp - Te Connectivity
29AC0022
Terminal, Ring, #6 Stud, Crimp, Red, 20Awg; Stud Size - Metric Amp - Te Connectivity 29AC0022
TERMINAL, RING, #6 STUD, CRIMP, RED, 20AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING, #6 STUD, CRIMP, RED, 20AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0022
Product Name Terminal, Ring, #6 Stud, Crimp, Red, 20Awg; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products