TE Connectivity 300V Electronic Connector 51863-1

Description
PIDG Insulated Crimp Terminal, Red, 16-22 AWG, 300V, Copper/Tin Product overview: 51863-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-51863-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PIDG Insulated Crimp Terminal, Red, 16-22 AWG, 300V, Copper/Tin Product overview: 51863-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-51863-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Electronic Connector
392-51863-1
300V Electronic Connector 392-51863-1
PIDG Insulated Crimp Terminal, Red, 16-22 AWG, 300V, Copper/Tin Product overview: 51863-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-51863-1 can be used for catalog matching and distributor lookup.

PIDG Insulated Crimp Terminal, Red, 16-22 AWG, 300V, Copper/Tin Product overview: 51863-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-51863-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1333698-51863-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333698-51863-1
Connectors, Interconnects - Terminals - Ring Connectors 1333698-51863-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333698-51863-1 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 16-22 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 5,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.250" (6.35mm) Length - Overall: 0.782" (19.86mm) Insulation: Insulated Insulation Diameter: 0.080" ~ 0.125" (2.03mm ~ 3.18mm) Stud/Tab Size: 6 Stud ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A28087-ND,518631,-51 863-1-SI,A27233CT,A2 7233TR,A28087,2266-5 1863-1TR,51863-1-ND Base Product Number: 51863 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333698-51863-1
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Reel - TR
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-22 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 5,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.250" (6.35mm)
Length - Overall: 0.782" (19.86mm)
Insulation: Insulated
Insulation Diameter: 0.080" ~ 0.125" (2.03mm ~ 3.18mm)
Stud/Tab Size: 6 Stud
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A28087-ND,518631,-51863-1-SI,A27233CT,A27233TR,A28087,2266-51863-1TR,51863-1-ND
Base Product Number: 51863
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ring Connectors - A27233TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27233TR-ND
Ring Connectors A27233TR-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27233CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27233CT-ND
Ring Connectors A27233CT-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity - 24Y9965 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
24Y9965
Terminal, Ring Tongue, #6, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 24Y9965
TERMINAL, RING TONGUE, #6, 16AWG, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 16AWG, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
51863-1 Mini-Reel Pidg R 22-16 Comm 22-18 Mil 6 Rohs Compliant Amp - Te Connectivity - 87X3079 - Newark, An Avnet Company
Chicago, IL, United States
51863-1 Mini-Reel Pidg R 22-16 Comm 22-18 Mil 6 Rohs Compliant Amp - Te Connectivity
87X3079
51863-1 Mini-Reel Pidg R 22-16 Comm 22-18 Mil 6 Rohs Compliant Amp - Te Connectivity 87X3079
51863-1 Mini-Reel PIDG R 22-16 COMM 22-18 MIL 6 RoHS Compliant: Yes

51863-1 Mini-Reel PIDG R 22-16 COMM 22-18 MIL 6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-51863-1 1333698-51863-1 A27233TR-ND 24Y9965 87X3079
Product Name 300V Electronic Connector Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Terminal, Ring Tongue, #6, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 51863-1 Mini-Reel Pidg R 22-16 Comm 22-18 Mil 6 Rohs Compliant Amp - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11159-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SMPM Mini-Lock Connectors: High Frequency Performance up to 110 GHz -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector
View Details