TE Connectivity Rectangular Connectors - 5179030-8 5179030-8

Description
Manufacturer: TE Connectivity Win Source Part Number: 856396-5179030-8 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5179030 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 856396-5179030-8 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5179030 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5179030-8 - 856396-5179030-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5179030-8
856396-5179030-8
Rectangular Connectors - 5179030-8 856396-5179030-8
Manufacturer: TE Connectivity Win Source Part Number: 856396-5179030-8 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5179030 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 856396-5179030-8
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Family Name: 5179030
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
500mA Electronic Connector
316-5179030-8
500mA Electronic Connector 316-5179030-8
0.8mm Pitch 160 Pos Male Header, 500mA, Gold/Tin Plating, SMT Product overview: 5179030-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179030-8 can be used for catalog matching and distributor lookup.

0.8mm Pitch 160 Pos Male Header, 500mA, Gold/Tin Plating, SMT Product overview: 5179030-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179030-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5179030-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179030-8
Board to Board & Mezzanine Connectors 5179030-8
0.8FH,P07H.5,160,08/ Sn,TU

0.8FH,P07H.5,160,08/Sn,TU

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5179030-8
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5179030-8
CONN PLUG 160POS SMD GOLD

CONN PLUG 160POS SMD GOLD

Supplier's Site
0.8Fh,p07H.5,160,08/sn,tu Amp - Te Connectivity - 30M2508 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p07H.5,160,08/sn,tu Amp - Te Connectivity
30M2508
0.8Fh,p07H.5,160,08/sn,tu Amp - Te Connectivity 30M2508
0.8FH,P07H.5,160,08/ SN,TU

0.8FH,P07H.5,160,08/SN,TU

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 856396-5179030-8 316-5179030-8 5179030-8 5179030-8 30M2508
Product Name Rectangular Connectors - 5179030-8 500mA Electronic Connector Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,p07H.5,160,08/sn,tu Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers