TE Connectivity ™ Cables, Wires - Management - Cable Supports and Fasteners 5179030-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires - Management>Cable Supports and Fasteners Package: 26-PowerDIP Module (1.024", 26.00mm) Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: N-Channel 700 V 10.1A (Tc) 86W (Tc) Through Hole PG-TO251-3 Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires - Management>Cable Supports and Fasteners Package: 26-PowerDIP Module (1.024", 26.00mm) Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: N-Channel 700 V 10.1A (Tc) 86W (Tc) Through Hole PG-TO251-3 Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Cable Supports and Fasteners -  - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
Cables, Wires - Management - Cable Supports and Fasteners
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires - Management>Cable Supports and Fasteners Package: 26-PowerDIP Module (1.024", 26.00mm) Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: N-Channel 700 V 10.1A (Tc) 86W (Tc) Through Hole PG-TO251-3 Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Cables, Wires - Management>Cable Supports and Fasteners
Package: 26-PowerDIP Module (1.024", 26.00mm)
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: N-Channel 700 V 10.1A (Tc) 86W (Tc) Through Hole PG-TO251-3
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-10M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Low Outgassing Cable Assembly - 6002A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details