TE Connectivity Board to Board & Mezzanine Connectors 5179010-2

Description
0.8FH,R13H.8,060,08/ Sn,TU
Request a Quote Datasheet
Description
0.8FH,R13H.8,060,08/ Sn,TU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5179010-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179010-2
Board to Board & Mezzanine Connectors 5179010-2
0.8FH,R13H.8,060,08/ Sn,TU

0.8FH,R13H.8,060,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5179010-2
Board to Board & Mezzanine Connectors 5179010-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-5179010-2
SMD Electronic Connector 316-5179010-2
Conn Fine Pitch Connector RCP 60 POS 0.8mm Solder ST SMD Product overview: 5179010-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179010-2 can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector RCP 60 POS 0.8mm Solder ST SMD Product overview: 5179010-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5179010-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5179010-2 - 907185-5179010-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5179010-2
907185-5179010-2
Rectangular Connectors - 5179010-2 907185-5179010-2
Manufacturer: TE Connectivity Win Source Part Number: 907185-5179010-2 Series: Free Height (FH) Features: 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: 5179010 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 907185-5179010-2
Series: Free Height (FH)
Features: 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: 5179010
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5179010-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5179010-2
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site
0.8Fh,r13H.8,060,08/sn,tu Amp - Te Connectivity - 42AJ4699 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r13H.8,060,08/sn,tu Amp - Te Connectivity
42AJ4699
0.8Fh,r13H.8,060,08/sn,tu Amp - Te Connectivity 42AJ4699
0.8FH,R13H.8,060,08/ Sn,TU

0.8FH,R13H.8,060,08/Sn,TU

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5179010-2 316-5179010-2 907185-5179010-2 5179010-2 42AJ4699
Product Name Board to Board & Mezzanine Connectors SMD Electronic Connector Rectangular Connectors - 5179010-2 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,r13H.8,060,08/sn,tu Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2208/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details