TE Connectivity ™ Board to Board & Mezzanine Connectors 5178647-4

Description
CHAMP 050 B-T-B REC HDR ASSY H
Request a Quote Datasheet
Description
CHAMP 050 B-T-B REC HDR ASSY H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5178647-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5178647-4
Board to Board & Mezzanine Connectors 5178647-4
CHAMP 050 B-T-B REC HDR ASSY H

CHAMP 050 B-T-B REC HDR ASSY H

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5178647-4
Board to Board & Mezzanine Connectors 5178647-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors - 1380898-5178647-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
1380898-5178647-4
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 1380898-5178647-4
Win Source Part Number: 1380898-5178647-4 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>Centronic s Connectors Series: CHAMP .050 I Type: Board to Board Number of Positions: 36 Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 7.87µin (0.200µm) Package: Box Connector Style: Outer Shroud Contacts Standard Package: 400 pcs Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity Base Product Number: 5178647 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380898-5178647-4
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>Centronics Connectors
Series: CHAMP .050 I
Type: Board to Board
Number of Positions: 36
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 7.87µin (0.200µm)
Package: Box
Connector Style: Outer Shroud Contacts
Standard Package: 400 pcs
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity
Base Product Number: 5178647
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 5178647-4 1380898-5178647-4
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Connector Type Board to Board Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Receptacles, Female Sockets - 2243-PM108FRAOHB-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details