TE Connectivity Board to Board & Mezzanine Connectors 5178240-2

Description
CHAMP 050 II REC ASSY 20P 2.2M
Request a Quote Datasheet
Description
CHAMP 050 II REC ASSY 20P 2.2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5178240-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5178240-2
Board to Board & Mezzanine Connectors 5178240-2
CHAMP 050 II REC ASSY 20P 2.2M

CHAMP 050 II REC ASSY 20P 2.2M

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5178240-2
Board to Board & Mezzanine Connectors 5178240-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors - 1377499-5178240-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
1377499-5178240-2
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 1377499-5178240-2
Win Source Part Number: 1377499-5178240-2 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CHAMP .050 II Package: Box Product Status: Active Features: Board Lock Base Product Number: 5178240 Mounting Type: Panel Mount, Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Connector Type: Receptacle Number of Positions: 20 Number of Rows: 2 Termination: Solder Flange Feature: Housing/Shell (M2.6) Connector Style: Outer Shroud Contacts

Win Source Part Number: 1377499-5178240-2
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CHAMP .050 II
Package: Box
Product Status: Active
Features: Board Lock
Base Product Number: 5178240
Mounting Type: Panel Mount, Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Connector Type: Receptacle
Number of Positions: 20
Number of Rows: 2
Termination: Solder
Flange Feature: Housing/Shell (M2.6)
Connector Style: Outer Shroud Contacts

Buy Now Datasheet
Champ 050 Ii Rec Assy 20P 2.2M Amp - Te Connectivity - 78M8061 - Newark, An Avnet Company
Chicago, IL, United States
Champ 050 Ii Rec Assy 20P 2.2M Amp - Te Connectivity
78M8061
Champ 050 Ii Rec Assy 20P 2.2M Amp - Te Connectivity 78M8061
CHAMP 050 II REC ASSY 20P 2.2M

CHAMP 050 II REC ASSY 20P 2.2M

Supplier's Site
Champ 050 Ii Rec Assy 20P 2.2M Amp - Te Connectivity - 76AC8417 - Newark, An Avnet Company
Chicago, IL, United States
Champ 050 Ii Rec Assy 20P 2.2M Amp - Te Connectivity
76AC8417
Champ 050 Ii Rec Assy 20P 2.2M Amp - Te Connectivity 76AC8417
CHAMP 050 II REC ASSY 20P 2.2M

CHAMP 050 II REC ASSY 20P 2.2M

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5178240-2 1377499-5178240-2 78M8061
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Champ 050 Ii Rec Assy 20P 2.2M Amp - Te Connectivity
Connector Type Board to Board Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers