TE Connectivity ™ Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 5178238-9

Description
Win Source Part Number: 1377498-5178238-9 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CHAMP .050 II Package: Box Product Status: Active Features: Board Lock Base Product Number: 5178238 Mounting Type: Panel Mount, Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Connector Type: Receptacle Number of Positions: 100 Number of Rows: 2 Termination: Solder Flange Feature: Board Side (M2.6); Latchblocks Connector Style: Outer Shroud Contacts
Request a Quote Datasheet
Description
Win Source Part Number: 1377498-5178238-9 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CHAMP .050 II Package: Box Product Status: Active Features: Board Lock Base Product Number: 5178238 Mounting Type: Panel Mount, Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Connector Type: Receptacle Number of Positions: 100 Number of Rows: 2 Termination: Solder Flange Feature: Board Side (M2.6); Latchblocks Connector Style: Outer Shroud Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors - 1377498-5178238-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
1377498-5178238-9
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 1377498-5178238-9
Win Source Part Number: 1377498-5178238-9 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CHAMP .050 II Package: Box Product Status: Active Features: Board Lock Base Product Number: 5178238 Mounting Type: Panel Mount, Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Connector Type: Receptacle Number of Positions: 100 Number of Rows: 2 Termination: Solder Flange Feature: Board Side (M2.6); Latchblocks Connector Style: Outer Shroud Contacts

Win Source Part Number: 1377498-5178238-9
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CHAMP .050 II
Package: Box
Product Status: Active
Features: Board Lock
Base Product Number: 5178238
Mounting Type: Panel Mount, Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Connector Type: Receptacle
Number of Positions: 100
Number of Rows: 2
Termination: Solder
Flange Feature: Board Side (M2.6); Latchblocks
Connector Style: Outer Shroud Contacts

Buy Now Datasheet
Electronic Connector - 438-5178238-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
438-5178238-9
Electronic Connector 438-5178238-9
CONN RCPT 100POS R/A SOLDER Product overview: 5178238-9 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5178238-9 can be used for catalog matching and distributor lookup.

CONN RCPT 100POS R/A SOLDER Product overview: 5178238-9 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5178238-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1377498-5178238-9 438-5178238-9
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Electronic Connector
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers