TE Connectivity Electronic Connector 5178238-1

Description
14 Pos 2 Row Right Angle RA Modular Connector, 0.05" Pitch, Gold/Tin Plated Product overview: 5178238-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5178238-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14 Pos 2 Row Right Angle RA Modular Connector, 0.05" Pitch, Gold/Tin Plated Product overview: 5178238-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5178238-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
438-5178238-1
Electronic Connector 438-5178238-1
14 Pos 2 Row Right Angle RA Modular Connector, 0.05" Pitch, Gold/Tin Plated Product overview: 5178238-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5178238-1 can be used for catalog matching and distributor lookup.

14 Pos 2 Row Right Angle RA Modular Connector, 0.05" Pitch, Gold/Tin Plated Product overview: 5178238-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5178238-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors - 1377492-5178238-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
1377492-5178238-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 1377492-5178238-1
Win Source Part Number: 1377492-5178238-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CHAMP .050 II Package: Box Product Status: Active Features: Board Lock Base Product Number: 5178238 Mounting Type: Panel Mount, Through Hole, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Connector Type: Receptacle Number of Positions: 14 Number of Rows: 2 Termination: Solder Flange Feature: Board Side (M2.6); Latchblocks Connector Style: Outer Shroud Contacts

Win Source Part Number: 1377492-5178238-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CHAMP .050 II
Package: Box
Product Status: Active
Features: Board Lock
Base Product Number: 5178238
Mounting Type: Panel Mount, Through Hole, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Connector Type: Receptacle
Number of Positions: 14
Number of Rows: 2
Termination: Solder
Flange Feature: Board Side (M2.6); Latchblocks
Connector Style: Outer Shroud Contacts

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5178238-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5178238-1
Board to Board & Mezzanine Connectors 5178238-1
CHAMP.050 REC ASS Y 14P PB-FRE

CHAMP.050 REC ASS Y 14P PB-FRE

Buy Now
Champ.050 Rec Ass'y 14P Pb-Free Amp - Te Connectivity - 19R1457 - Newark, An Avnet Company
Chicago, IL, United States
Champ.050 Rec Ass'y 14P Pb-Free Amp - Te Connectivity
19R1457
Champ.050 Rec Ass'y 14P Pb-Free Amp - Te Connectivity 19R1457
CHAMP.050 REC ASS'Y 14P PB-FREE

CHAMP.050 REC ASS'Y 14P PB-FREE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 438-5178238-1 1377492-5178238-1 5178238-1 19R1457
Product Name Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Board to Board & Mezzanine Connectors Champ.050 Rec Ass'y 14P Pb-Free Amp - Te Connectivity
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm QMA 90° Plug - 150550 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Minitek ® - 10066848-107LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers