Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 29AC0017 |
| Product Name | Mezzanine Connector Type Amp - Te Connectivity |
| Mounting | Surface Mount |