TE Connectivity Mezzanine Connector Type Amp - Te Connectivity 5177983-1.

Description
Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Connector Type Amp - Te Connectivity - 29AC0012 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector Type Amp - Te Connectivity
29AC0012
Mezzanine Connector Type Amp - Te Connectivity 29AC0012
Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Gender:Receptacle RoHS Compliant: Yes

Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0012
Product Name Mezzanine Connector Type Amp - Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details