TE Connectivity Memory Connectors - Inline Module Sockets - 5177827-3 5177827-3

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Memory Connectors - Inline Module Sockets - 5177827-3 - 1005999-5177827-3 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 5177827-3
1005999-5177827-3
Memory Connectors - Inline Module Sockets - 5177827-3 1005999-5177827-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1005999-5177827-3 Packaging: Tray Number of Positions: 72 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Connector Style: SIMM Mounting: Surface Mount, Right Angle Mounting Feature: Normal, Standard - Top Memory Type: RAM Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 490

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1005999-5177827-3
Packaging: Tray
Number of Positions: 72
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: 12μin (0.30μm)
Connector Style: SIMM
Mounting: Surface Mount, Right Angle
Mounting Feature: Normal, Standard - Top
Memory Type: RAM
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 490

Buy Now Datasheet
M3 Socket Amp - Te Connectivity - 42AJ4695 - Newark, An Avnet Company
Chicago, IL, United States
M3 Socket Amp - Te Connectivity
42AJ4695
M3 Socket Amp - Te Connectivity 42AJ4695
M3 SOCKET

M3 SOCKET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5177827-3 1005999-5177827-3 42AJ4695
Product Name Memory Connectors - Inline Module Sockets - 5177827-3 M3 Socket Amp - Te Connectivity
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1376-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details