TE Connectivity Rectangular Wire & Cable Connectors & Housings 5176916-2

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Signal Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 70 MM  [2.76 INCH ] Connector Width : 29.05 MM  [1.18 INCH ] Row-to-Row Spacing : 11.22 MM  [.442 INCH ] Wire Size (MMSQ) : .2 - 1.25 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Bushing Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Signal Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 70 MM  [2.76 INCH ] Connector Width : 29.05 MM  [1.18 INCH ] Row-to-Row Spacing : 11.22 MM  [.442 INCH ] Wire Size (MMSQ) : .2 - 1.25 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Bushing Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5176916-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5176916-2
Rectangular Wire & Cable Connectors & Housings 5176916-2
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Signal Positions : 20 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Connector Height : 30 MM  [1.181 INCH ] Connector Length : 70 MM  [2.76 INCH ] Connector Width : 29.05 MM  [1.18 INCH ] Row-to-Row Spacing : 11.22 MM  [.442 INCH ] Wire Size (MMSQ) : .2 - 1.25 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Bushing Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2
  • Number of Signal Positions : 20

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • Connector Height : 30 MM  [1.181 INCH ]
  • Connector Length : 70 MM  [2.76 INCH ]
  • Connector Width : 29.05 MM  [1.18 INCH ]
  • Row-to-Row Spacing : 11.22 MM  [.442 INCH ]
  • Wire Size (MMSQ) : .2 - 1.25

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Bushing

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle, Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now
Power Connectors - 5176916-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5176916-2
Power Connectors 5176916-2
HIGH CURRENT DRAWER 24P

HIGH CURRENT DRAWER 24P

Buy Now
High Current Drawer 24P Amp - Te Connectivity - 19R1440 - Newark, An Avnet Company
Chicago, IL, United States
High Current Drawer 24P Amp - Te Connectivity
19R1440
High Current Drawer 24P Amp - Te Connectivity 19R1440
HIGH CURRENT DRAWER 24P

HIGH CURRENT DRAWER 24P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5176916-2 5176916-2 19R1440
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors High Current Drawer 24P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25959CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
3 suppliers
Ribbon Cable Connectors - 100400-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
In-Series Adapters - 1056333-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers