TE Connectivity Rectangular - Board to Board Connectors - 5176378-5 5176378-5

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 056938-5176378-5 Packaging: Bulk Number of Positions: 120 Pitch: 0.050" (1.27mm) Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Mated Stacking Heights: 18mm Height Above Board: 0.610" (15.50mm) Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 056938-5176378-5 Packaging: Bulk Number of Positions: 120 Pitch: 0.050" (1.27mm) Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Mated Stacking Heights: 18mm Height Above Board: 0.610" (15.50mm) Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - 5176378-5 - 056938-5176378-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - 5176378-5
056938-5176378-5
Rectangular - Board to Board Connectors - 5176378-5 056938-5176378-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 056938-5176378-5 Packaging: Bulk Number of Positions: 120 Pitch: 0.050" (1.27mm) Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 12μin (0.30μm) Mated Stacking Heights: 18mm Height Above Board: 0.610" (15.50mm) Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 056938-5176378-5
Packaging: Bulk
Number of Positions: 120
Pitch: 0.050" (1.27mm)
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 12μin (0.30μm)
Mated Stacking Heights: 18mm
Height Above Board: 0.610" (15.50mm)
Mounting: Through Hole
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-5176378-5
Electronic Connector 308-5176378-5
CONN RCPT 120POS VERT GOLD Product overview: 5176378-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5176378-5 can be used for catalog matching and distributor lookup.

CONN RCPT 120POS VERT GOLD Product overview: 5176378-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-5176378-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5176378-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5176378-5
Board to Board & Mezzanine Connectors 5176378-5
REC ASS Y(V) 120P 1.27FHBB

REC ASS Y(V) 120P 1.27FHBB

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5176378-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5176378-5
CONN RCPT 120POS VERT GOLD

CONN RCPT 120POS VERT GOLD

Supplier's Site
Rec Ass'y(V) 120P 1.27Fhbb Amp - Te Connectivity - 19R1417 - Newark, An Avnet Company
Chicago, IL, United States
Rec Ass'y(V) 120P 1.27Fhbb Amp - Te Connectivity
19R1417
Rec Ass'y(V) 120P 1.27Fhbb Amp - Te Connectivity 19R1417
REC ASS'Y(V) 120P 1.27FHBB

REC ASS'Y(V) 120P 1.27FHBB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 056938-5176378-5 308-5176378-5 5176378-5 5176378-5 19R1417
Product Name Rectangular - Board to Board Connectors - 5176378-5 Electronic Connector Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Rec Ass'y(V) 120P 1.27Fhbb Amp - Te Connectivity
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products