Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 60 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Length : 3.6 MM [.142 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .3 MICM [11.81 MICIN ] Contact Shape & Form : Square Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
Dimensions Connector Height : 8.5 MM [.335 INCH ] PCB Thickness (Recommended) : 7.62 MM [.3 INCH ] Stack Height : 16 MM [.63 INCH ]
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1 Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Nylon GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tray Packaging Quantity : 90
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM [.126 INCH ]
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Configuration Features
- Board-to-Board Configuration : Mezzanine (Stacking)
- Number of Positions : 60
- Number of Rows : 1
- PCB Mount Orientation : Vertical
- Stackable : Yes
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 1
- Contact Layout : Inline
- Contact Mating Area Length : 3.6 MM [.142 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .3 MICM [11.81 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 1 MICM [39.37 MICIN ]
Dimensions
- Connector Height : 8.5 MM [.335 INCH ]
- PCB Thickness (Recommended) : 7.62 MM [.3 INCH ]
- Stack Height : 16 MM [.63 INCH ]
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 1
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : 1.27 MM [.05 INCH ]
- Housing Material : Nylon GF
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : Without
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Positioning Bosses
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 90
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- PCB Connector Type : PCB Mount Receptacle
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.2 MM [.126 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]