TE Connectivity ™ Connectors, Interconnects - Memory Connectors - PC Card Sockets 5175758-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332013-5175758-2 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Box Number of Positions: 40 Connector Type: Connector Height Above Board: 0.236" (6.00mm) Standard Package: 960 Mounting: Through Hole, Right Angle Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Base Product Number: 5175758 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332013-5175758-2 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Box Number of Positions: 40 Connector Type: Connector Height Above Board: 0.236" (6.00mm) Standard Package: 960 Mounting: Through Hole, Right Angle Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Base Product Number: 5175758 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1332013-5175758-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1332013-5175758-2
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1332013-5175758-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332013-5175758-2 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Box Number of Positions: 40 Connector Type: Connector Height Above Board: 0.236" (6.00mm) Standard Package: 960 Mounting: Through Hole, Right Angle Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Base Product Number: 5175758 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332013-5175758-2
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Packaging: Box
Number of Positions: 40
Connector Type: Connector
Height Above Board: 0.236" (6.00mm)
Standard Package: 960
Mounting: Through Hole, Right Angle
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Base Product Number: 5175758
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332013-5175758-2
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details