TE Connectivity ™ Connectors, Interconnects - Memory Connectors - PC Card Sockets 5175758-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332000-5175758-1 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Number of Positions: 40 Connector Type: Connector Contact Finish: Gold Height Above Board: 0.236" (6.00mm) Standard Package: 960 Mounting: Through Hole, Right Angle Insertion, Removal Method: Push In, Pull Out ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Base Product Number: 5175758 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332000-5175758-1 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Number of Positions: 40 Connector Type: Connector Contact Finish: Gold Height Above Board: 0.236" (6.00mm) Standard Package: 960 Mounting: Through Hole, Right Angle Insertion, Removal Method: Push In, Pull Out ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Base Product Number: 5175758 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1332000-5175758-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1332000-5175758-1
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1332000-5175758-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332000-5175758-1 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Number of Positions: 40 Connector Type: Connector Contact Finish: Gold Height Above Board: 0.236" (6.00mm) Standard Package: 960 Mounting: Through Hole, Right Angle Insertion, Removal Method: Push In, Pull Out ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Base Product Number: 5175758 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332000-5175758-1
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Number of Positions: 40
Connector Type: Connector
Contact Finish: Gold
Height Above Board: 0.236" (6.00mm)
Standard Package: 960
Mounting: Through Hole, Right Angle
Insertion, Removal Method: Push In, Pull Out
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Base Product Number: 5175758
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332000-5175758-1
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products