Manufacturer: TE Connectivity
Win Source Part Number: 907176-5175475-5
Series: CHAMP .050 I
Features: 40 Position Receptacle Connector Board to Board, High Density Through Hole Solder
Package: Tray
Mounting: Through Hole
Family Name: 5175475
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 130
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A118487, -5175475-5-SI
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 907176-5175475-5 |
| Product Name | Unclassified - 5175475-5 |