Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: Radial - 3 Lead, Formed
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Contact Layout, Typical: 10 Power
CONN RCPT HD 268POS PCB Product overview: 5175386-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5175386-1 can be used for catalog matching and distributor lookup.
CONN RCPT HD 268POS PCB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 407-5175386-1 | 5175386-1 | |
| Product Name | Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers | Electronic Connector | Backplane Connectors - Specialized |
| Termination | Solder | Solder |