Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Circular Body Underplating Material : Copper Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM [.187 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 10
Other Dielectric Material : PTFE
Packaging Features Packaging Method : Package
Product Type Features Compatible With RF Cable Type : RG 174, RG 188, RG 316 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMC Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 85 DEGC [-85 - 185 DEGF ]
Body Features
- Body Material : Brass
- Body Plating Material : Gold
- Body Shape : Circular
- Body Underplating Material : Copper
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 4.75 MM [.187 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Bulkhead
- Detent : Without
- RF Connector Coupling Mechanism : Screw
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 10
Other
- Dielectric Material : PTFE
Packaging Features
- Packaging Method : Package
Product Type Features
- Compatible With RF Cable Type : RG 174, RG 188, RG 316
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Panel
- RF Connector Style : Jack
- RF Interface : SMC
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 85 DEGC [-85 - 185 DEGF ]